Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes™ represent the latest advances in both material and manufacturing technology.
Features
Lighter than metals (steel, aluminum, and titanium)
High resistance to stress corrosion cracking
High resistance to oilfield chemicals
Abrasion resistance higher than most polymers
Cost-effective compared to expensive corrosion-resistant alloys
Low coefficient of friction compared to steel pipe
Smooth bore gives a better flow and so reduces power capacity needs and consumption
Improved mechanical, thermal and chemical performance compared to other thermoplastics used in this industry
Short lead times, core products in inventory
Low thermal conductivity
Mounting performance expectations such as durability, high strength, and high temperature in the oil and gas, aerospace and industrial markets have increased the need for high performance material solutions. VICTREX Pipes™ represent the latest advances in both material and manufacturing technology.
Features
- Lighter than metals (steel, aluminum, and titanium)
- High resistance to stress corrosion cracking
- High resistance to oilfield chemicals
- Abrasion resistance higher than most polymers
- Cost-effective compared to expensive corrosion-resistant alloys
- Low coefficient of friction compared to steel pipe
- Smooth bore gives a better flow and so reduces power capacity needs and consumption
- Improved mechanical, thermal and chemical performance compared to other thermoplastics used in this industry
- Short lead times, core products in inventory
- Low thermal conductivity