Xantrex Technology, Inc. DC Power Supply XKW20-150

Description
The XKW20-150 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-150A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW20-150 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW20-150 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet
Description
The XKW20-150 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-150A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW20-150 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW20-150 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XKW20-150 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XKW20-150
DC Power Supply XKW20-150
The XKW20-150 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-150A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW20-150 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW20-150 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

The XKW20-150 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-150A
  • Power: 3000W
  • Constant voltage with automatic crossover and mode indication
  • Parallel or series connection
  • External shutdown, external indicator signals
  • Remote/local modes
  • Remote sense, 1 V line loss compensation
  • Analog programming
  • LabVIEW® driver

Protection Features

  • Over voltage protection
  • Current limit
  • Over temperature protection

The Xantrex XKW20-150 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications.

The XKW20-150 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XKW20-150
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details