Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology PROWATT SW1000

Description
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:900W; Product Range:PROwatt SW Series; Length:339mm; Width:220mm; Height:89mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:900W; Product Range:PROwatt SW Series; Length:339mm; Width:220mm; Height:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology - 72R4124 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology
72R4124
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology 72R4124
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:900W; Product Range:PROwatt SW Series; Length:339mm; Width:220mm; Height:89mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:900W; Product Range:PROwatt SW Series; Length:339mm; Width:220mm; Height:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72R4124
Product Name Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227757 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details