Triad Magnetics AC DC Desktop, Wall Power Adapters WSU045-2000

Description
4.5V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
4.5V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1383-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1383-ND
AC DC Desktop, Wall Power Adapters 237-1383-ND
4.5V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

4.5V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 2A, 4.5V; Power Supply Approvals Triad Magnetics - 83T4296 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 2A, 4.5V; Power Supply Approvals Triad Magnetics
83T4296
Ac-Dc Converter, External Plug In, 1 O/p, 9W, 2A, 4.5V; Power Supply Approvals Triad Magnetics 83T4296
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 9W, 2A, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:4.5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 9W, 2A, 4.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:4.5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1383-ND 83T4296
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 9W, 2A, 4.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 4.5 volts
DC Output Voltage 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data