Xantrex Technology, Inc. Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 806-1020

Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet
Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 12T8958 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
12T8958
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 12T8958
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T8958
Product Name Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details