Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 9774090960R

Description
"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-7116-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7116-6-ND
Board Spacers, Standoffs 732-7116-6-ND
"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7116-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7116-2-ND
Board Spacers, Standoffs 732-7116-2-ND
"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7116-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7116-1-ND
Board Spacers, Standoffs 732-7116-1-ND
"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

"Round Spacer Unthreaded Steel 0.354"" (9.00mm)"

Buy Now Datasheet
PCB Spacers - 1768013 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768013
PCB Spacers 1768013
Wurth Elektronik 9774090960R

Wurth Elektronik 9774090960R

Supplier's Site
PCB Spacers - 1768163P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768163P
PCB Spacers 1768163P
Wurth Elektronik 9774090960R

Wurth Elektronik 9774090960R

Supplier's Site
PCB Spacers - 1768163 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768163
PCB Spacers 1768163
Wurth Elektronik 9774090960R

Wurth Elektronik 9774090960R

Supplier's Site
Spacer, Smt Round, Steel, 9Mm; Spacer Type Wurth Elektronik - 59Y8459 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Smt Round, Steel, 9Mm; Spacer Type Wurth Elektronik
59Y8459
Spacer, Smt Round, Steel, 9Mm; Spacer Type Wurth Elektronik 59Y8459
SPACER, SMT ROUND, STEEL, 9MM; Spacer Type:Swage Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:3.3mm; Overall Length:9mm; Product Range:WA-SMST Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

SPACER, SMT ROUND, STEEL, 9MM; Spacer Type:Swage Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:3.3mm; Overall Length:9mm; Product Range:WA-SMST Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9774090960R
Standoffs & Spacers 9774090960R
Standoffs & Spacers WA-SMST SMT Steel 3.3mm Intrnl NonStop

Standoffs & Spacers WA-SMST SMT Steel 3.3mm Intrnl NonStop

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-7116-6-ND 1768013 1768163P 59Y8459 9774090960R
Product Name Board Spacers, Standoffs PCB Spacers PCB Spacers Spacer, Smt Round, Steel, 9Mm; Spacer Type Wurth Elektronik Standoffs & Spacers
Type & Shape Spacer; Round PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details