Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 9774010151R

Description
"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-7064-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7064-6-ND
Board Spacers, Standoffs 732-7064-6-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7064-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7064-1-ND
Board Spacers, Standoffs 732-7064-1-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7064-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7064-2-ND
Board Spacers, Standoffs 732-7064-2-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
PCB Spacers - 1768262P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768262P
PCB Spacers 1768262P
Wurth Elektronik 9774010151R

Wurth Elektronik 9774010151R

Supplier's Site
PCB Spacers - 1768262 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768262
PCB Spacers 1768262
Wurth Elektronik 9774010151R

Wurth Elektronik 9774010151R

Supplier's Site
Standoff, Female Round, Steel, M2.5; Standoff Material Wurth Elektronik - 22AC5231 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Female Round, Steel, M2.5; Standoff Material Wurth Elektronik
22AC5231
Standoff, Female Round, Steel, M2.5; Standoff Material Wurth Elektronik 22AC5231
STANDOFF, FEMALE ROUND, STEEL, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Round Female; Body Length:1mm; Product Range:WA-SMSI Series; Overall Length:2.4mm; External Width:5.1mm;RoHS Compliant: Yes

STANDOFF, FEMALE ROUND, STEEL, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Round Female; Body Length:1mm; Product Range:WA-SMSI Series; Overall Length:2.4mm; External Width:5.1mm;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9774010151R
Standoffs & Spacers 9774010151R
Standoffs & Spacers WA-SMSI SMT Steel M2.5 Intrnl NonStop

Standoffs & Spacers WA-SMSI SMT Steel M2.5 Intrnl NonStop

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-7064-6-ND 1768262P 1768262 22AC5231 9774010151R
Product Name Board Spacers, Standoffs PCB Spacers PCB Spacers Standoff, Female Round, Steel, M2.5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Round PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff; Female Standoff; Round Standoff
Material Steel Steel; Steel Steel; Steel Metal; Steel; Steel
Metric Size M2.5 M2.5; M2.5
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 304132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.8425 inch (21.4 mm)
View Details