Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971400361

Description
"Hex Standoff Threaded M3x0.5 Steel 1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10481-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10481-ND
Board Spacers, Standoffs 732-10481-ND
"Hex Standoff Threaded M3x0.5 Steel 1.575"" (40.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 1.575"" (40.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 40Mm, M3; Standoff Material Wurth Elektronik - 57AC8178 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 40Mm, M3; Standoff Material Wurth Elektronik
57AC8178
Standoff, Hex Male-Female, 40Mm, M3; Standoff Material Wurth Elektronik 57AC8178
STANDOFF, HEX MALE-FEMALE, 40MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SSTIE Series; Overall Length:46mm; External Width:6mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 40MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:WA-SSTIE Series; Overall Length:46mm; External Width:6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10481-ND 57AC8178
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 40Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details