Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971380485

Description
"1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-971380485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-971380485-ND
Board Spacers, Standoffs 732-971380485-ND
"1.575"" (40.00mm)"

"1.575"" (40.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971380485
Standoffs & Spacers 971380485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x38mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x38mm SW 8

Buy Now Datasheet
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik - 94AC6284 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik
94AC6284
Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik 94AC6284
STANDOFF, HEX MALE-FEMALE, 46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:WA-SPAIE Series; Overall Length:46mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Product Range:WA-SPAIE Series; Overall Length:46mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-971380485-ND 971380485 94AC6284
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 46Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details