Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971350354

Description
"Hex Standoff Threaded M3 Brass 1.378"" (35.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Brass 1.378"" (35.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12974-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12974-ND
Board Spacers, Standoffs 732-12974-ND
"Hex Standoff Threaded M3 Brass 1.378"" (35.00mm) Silver"

"Hex Standoff Threaded M3 Brass 1.378"" (35.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842683
Standoffs 1842683
Wurth Elektronik 971350354 Standoff

Wurth Elektronik 971350354 Standoff

Supplier's Site
Standoffs - 1842017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842017
Standoffs 1842017
Wurth Elektronik 971350354 Standoff

Wurth Elektronik 971350354 Standoff

Supplier's Site
Standoff, Hex Male-Female, 43Mm; Standoff Material Wurth Elektronik - 94AC6277 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 43Mm; Standoff Material Wurth Elektronik
94AC6277
Standoff, Hex Male-Female, 43Mm; Standoff Material Wurth Elektronik 94AC6277
STANDOFF, HEX MALE-FEMALE, 43MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:WA-SBRIE Series; Overall Length:43mm; External Width:5mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 43MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:WA-SBRIE Series; Overall Length:43mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971350354
Standoffs & Spacers 971350354
Standoffs & Spacers WA-SBRIE M3x35mm SW5

Standoffs & Spacers WA-SBRIE M3x35mm SW5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12974-ND 1842683 94AC6277 971350354
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 43Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details