Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971300151

Description
"Hex Standoff Threaded M2.5x0.45 Steel 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5x0.45 Steel 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10464-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10464-ND
Board Spacers, Standoffs 732-10464-ND
"Hex Standoff Threaded M2.5x0.45 Steel 1.181"" (30.00mm)"

"Hex Standoff Threaded M2.5x0.45 Steel 1.181"" (30.00mm)"

Buy Now Datasheet
Standoffs - 2052961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052961
Standoffs 2052961
Wurth Elektronik 971300151 Standoff

Wurth Elektronik 971300151 Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971300151
Standoffs & Spacers 971300151
Standoffs & Spacers WA-SSTIE M M 2.5x30mm SW 5

Standoffs & Spacers WA-SSTIE M M 2.5x30mm SW 5

Buy Now Datasheet
Standoff, Hex Male-Female, 30Mm, M2.5; Standoff Material Wurth Elektronik - 57AC8161 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 30Mm, M2.5; Standoff Material Wurth Elektronik
57AC8161
Standoff, Hex Male-Female, 30Mm, M2.5; Standoff Material Wurth Elektronik 57AC8161
STANDOFF, HEX MALE-FEMALE, 30MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Overall Length:36mm; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 30MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Overall Length:36mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10464-ND 2052961 971300151 57AC8161
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 30Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details