Wurth Elektronik 971260321 Standoff
Wurth Elektronik 971260321 Standoff
"Hex Standoff Threaded M3x0.5 Steel 1.024"" (26.00mm)"
Standoffs & Spacers WA-SSTIE M M 3x26mm SW 5.5
STANDOFF, HEX MALE-FEMALE, 26MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:26mm; Product Range:WA-SSTIE Series; Overall Length:32mm; External RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1768042 | 732-10458-ND | 971260321 | 57AC8156 |
| Product Name | Standoffs | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Hex Male-Female, 26Mm, M3; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff; Hex | Standoff | Standoff; Male/Female Standoff; Hex |