Wurth Elektronik GmbH & Co. KG Standoffs 971220321

Description
WA-SSTIE Steel Spacer Stud, metric, inte
Request a Quote Datasheet
Description
WA-SSTIE Steel Spacer Stud, metric, inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768382
Standoffs 1768382
WA-SSTIE Steel Spacer Stud, metric, inte

WA-SSTIE Steel Spacer Stud, metric, inte

Supplier's Site
Board Spacers, Standoffs - 732-10446-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10446-ND
Board Spacers, Standoffs 732-10446-ND
"Hex Standoff Threaded M3x0.5 Steel 0.866"" (22.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.866"" (22.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971220321
Standoffs & Spacers 971220321
Standoffs & Spacers WA-SSTIE M 3x22mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x22mm SW 5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 22Mm, M3; Standoff Material Wurth Elektronik - 57AC8144 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 22Mm, M3; Standoff Material Wurth Elektronik
57AC8144
Standoff, Hex Male-Female, 22Mm, M3; Standoff Material Wurth Elektronik 57AC8144
STANDOFF, HEX MALE-FEMALE, 22MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:22mm; Overall Length:28mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 22MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:22mm; Overall Length:28mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768382 732-10446-ND 971220321 57AC8144
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 22Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details