Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971210321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.827"" (21.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.827"" (21.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10444-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10444-ND
Board Spacers, Standoffs 732-10444-ND
"Hex Standoff Threaded M3x0.5 Steel 0.827"" (21.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.827"" (21.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 21Mm, M3; Standoff Material Wurth Elektronik - 57AC8143 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 21Mm, M3; Standoff Material Wurth Elektronik
57AC8143
Standoff, Hex Male-Female, 21Mm, M3; Standoff Material Wurth Elektronik 57AC8143
STANDOFF, HEX MALE-FEMALE, 21MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:21mm; Product Range:WA-SSTIE Series; Overall Length:27mm; External RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 21MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:21mm; Product Range:WA-SSTIE Series; Overall Length:27mm; External RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971210321
Standoffs & Spacers 971210321
Standoffs & Spacers WA-SSTIE M 3x21mm SW 5.5

Standoffs & Spacers WA-SSTIE M 3x21mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10444-ND 57AC8143 971210321
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 21Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details