Wurth Elektronik GmbH & Co. KG Standoffs 971200581

Description
Wurth Elektronik 971200581 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 971200581 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2052989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052989
Standoffs 2052989
Wurth Elektronik 971200581 Standoff

Wurth Elektronik 971200581 Standoff

Supplier's Site
Standoffs - 2052988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2052988
Standoffs 2052988
Wurth Elektronik 971200581 Standoff

Wurth Elektronik 971200581 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10442-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10442-ND
Board Spacers, Standoffs 732-10442-ND
"Hex Standoff Threaded M5 Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M5 Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971200581
Standoffs & Spacers 971200581
Standoffs & Spacers WA-SSTIE M 5x20mm SW 8

Standoffs & Spacers WA-SSTIE M 5x20mm SW 8

Buy Now Datasheet
Standoff, Hex Male-Female, 20Mm, M5; Standoff Material Wurth Elektronik - 57AC8141 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20Mm, M5; Standoff Material Wurth Elektronik
57AC8141
Standoff, Hex Male-Female, 20Mm, M5; Standoff Material Wurth Elektronik 57AC8141
STANDOFF, HEX MALE-FEMALE, 20MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:30mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:30mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2052989 732-10442-ND 971200581 57AC8141
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 20Mm, M5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Spacers - 2652243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers