Blind threaded self-clinching standoffs for mounting panels with flush, closed-end barrels. These standoffs install into metal sheets as thin as 0.63 mm and are designed for applications where access is only available from one side. The BSOA series is recommended for aluminum sheets with a hardness of HRB 50 or HB 82 or less. The part uses a #6-32 thread and is available in standard lengths up to 0.937 inch. The barrel end is designed for flush mounting with no protrusion. All PEM® self-clinching standoffs meet the company's quality standards.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-632-30 | BSOA-632-30 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |