Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971160365

Description
"Hex Standoff Threaded M3 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13077-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13077-ND
Board Spacers, Standoffs 732-13077-ND
"Hex Standoff Threaded M3 Polyamide 0.630"" (16.00mm) Black"

"Hex Standoff Threaded M3 Polyamide 0.630"" (16.00mm) Black"

Buy Now Datasheet
Standoffs - 1841676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1841676
Standoffs 1841676
Wurth Elektronik 971160365 Standoff

Wurth Elektronik 971160365 Standoff

Supplier's Site
Standoffs - 1842004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842004
Standoffs 1842004
Wurth Elektronik 971160365 Standoff

Wurth Elektronik 971160365 Standoff

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971160365
Standoffs & Spacers 971160365
Standoffs & Spacers WA-SPaIE Spacer Stud M3x16mm SW 6

Standoffs & Spacers WA-SPaIE Spacer Stud M3x16mm SW 6

Buy Now Datasheet
Standoff, Hex Male-Female, 24Mm; Standoff Material Wurth Elektronik - 94AC6220 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 24Mm; Standoff Material Wurth Elektronik
94AC6220
Standoff, Hex Male-Female, 24Mm; Standoff Material Wurth Elektronik 94AC6220
STANDOFF, HEX MALE-FEMALE, 24MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:24mm; External Width:6mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 24MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:24mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13077-ND 1841676 971160365 94AC6220
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 24Mm; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #8-32 Thread, 0.375(OD), Made from Brass - A 9B43-A83220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - 2240366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details