Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971100321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10398-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10398-ND
Board Spacers, Standoffs 732-10398-ND
"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971100321
Standoffs & Spacers 971100321
Standoffs & Spacers WA-SSTIE M M 3x10mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x10mm SW 5.5

Buy Now Datasheet
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik - 57AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik
57AC8099
Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik 57AC8099
STANDOFF, HEX MALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:16mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 10MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:16mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10398-ND 971100321 57AC8099
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 10Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details