Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971090324

Description
"Hex Standoff Threaded M3 Brass 0.354"" (9.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3 Brass 0.354"" (9.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12916-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12916-ND
Board Spacers, Standoffs 732-12916-ND
"Hex Standoff Threaded M3 Brass 0.354"" (9.00mm) Silver"

"Hex Standoff Threaded M3 Brass 0.354"" (9.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Male-Female, 17Mm; Standoff Material Wurth Elektronik - 94AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 17Mm; Standoff Material Wurth Elektronik
94AC6159
Standoff, Hex Male-Female, 17Mm; Standoff Material Wurth Elektronik 94AC6159
STANDOFF, HEX MALE-FEMALE, 17MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Product Range:WA-SBRIE Series; Overall Length:17mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 17MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Product Range:WA-SBRIE Series; Overall Length:17mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971090324
Standoffs & Spacers 971090324
Standoffs & Spacers WA-SBRIE M3x9mm SW5.5

Standoffs & Spacers WA-SBRIE M3x9mm SW5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12916-ND 94AC6159 971090324
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 17Mm; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers