Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971060321

Description
"Hex Standoff Threaded M3x0.5 Steel 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10384-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10384-ND
Board Spacers, Standoffs 732-10384-ND
"Hex Standoff Threaded M3x0.5 Steel 0.236"" (6.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 6Mm, M3; Standoff Material Wurth Elektronik - 57AC8085 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 6Mm, M3; Standoff Material Wurth Elektronik
57AC8085
Standoff, Hex Male-Female, 6Mm, M3; Standoff Material Wurth Elektronik 57AC8085
STANDOFF, HEX MALE-FEMALE, 6MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:WA-SSTIE Series; Overall Length:12mm; External Width:5.5mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 6MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:WA-SSTIE Series; Overall Length:12mm; External Width:5.5mm;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
971060321
Standoffs & Spacers 971060321
Standoffs & Spacers WA-SSTIE M M 3x6mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x6mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10384-ND 57AC8085 971060321
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 6Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details