Stock Drive Products & Sterling Instrument - SDP/SI 0.1875" I.D., 0.25" O.D., 0.004" Thick Shaft Spacer A 7X 8-C06004

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 8-C06004 is a shaft spacer made of 300 series stainless steel with an inner diameter of 3/16 inch, an outer diameter of 1/4 inch, and a thickness of 0.004 inch.

Datasheet Summary
Powered by GS/AI

A 7X 8-C06004 is a shaft spacer made of 300 series stainless steel with an inner diameter of 3/16 inch, an outer diameter of 1/4 inch, and a thickness of 0.004 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1875
Hicksville, NY, United States
0.1875" I.D., 0.25" O.D., 0.004" Thick Shaft Spacer
A 7X 8-C06004
0.1875" I.D., 0.25" O.D., 0.004" Thick Shaft Spacer A 7X 8-C06004
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number A 7X 8-C06004
Product Name 0.1875" I.D., 0.25" O.D., 0.004" Thick Shaft Spacer
Type & Shape Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Square Spacer With #10-32 Thread, Made From Aluminum Alloy - A 9A43-A103280 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details