Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970700321

Description
"Hex Spacer Threaded M3x0.5 Steel 2.756"" (70.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 2.756"" (70.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10677-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10677-ND
Board Spacers, Standoffs 732-10677-ND
"Hex Spacer Threaded M3x0.5 Steel 2.756"" (70.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 2.756"" (70.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970700321
Standoffs & Spacers 970700321
Standoffs & Spacers WA--SSTII M 3x70mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x70mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 70Mm, M3; Standoff Material Wurth Elektronik - 57AC8076 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 70Mm, M3; Standoff Material Wurth Elektronik
57AC8076
Standoff, Hex Female-Female, 70Mm, M3; Standoff Material Wurth Elektronik 57AC8076
STANDOFF, HEX FEMALE-FEMALE, 70MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:70mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 70MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:70mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10677-ND 970700321 57AC8076
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 70Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.2717 inch (6.9 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details