Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970500321

Description
"Hex Spacer Threaded M3x0.5 Steel 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10660-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10660-ND
Board Spacers, Standoffs 732-10660-ND
"Hex Spacer Threaded M3x0.5 Steel 1.969"" (50.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 1.969"" (50.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 50Mm, M3; Standoff Material Wurth Elektronik - 57AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 50Mm, M3; Standoff Material Wurth Elektronik
57AC8062
Standoff, Hex Female-Female, 50Mm, M3; Standoff Material Wurth Elektronik 57AC8062
STANDOFF, HEX FEMALE-FEMALE, 50MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:50mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 50MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:50mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970500321
Standoffs & Spacers 970500321
Standoffs & Spacers WA--SSTII M 3x50mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x50mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10660-ND 57AC8062 970500321
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 50Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details