Wurth Elektronik GmbH & Co. KG Standoffs & Spacers 970400324

Description
Standoffs & Spacers WA-SBRII M3x40mm SW5.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
970400324
Standoffs & Spacers 970400324
Standoffs & Spacers WA-SBRII M3x40mm SW5.5

Standoffs & Spacers WA-SBRII M3x40mm SW5.5

Supplier's Site Datasheet
Board Spacers, Standoffs - 732-12889-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12889-ND
Board Spacers, Standoffs 732-12889-ND
Hex Spacer Threaded M3 Brass 1.575" (40.00mm) Silver

Hex Spacer Threaded M3 Brass 1.575" (40.00mm) Silver

Supplier's Site Datasheet
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik - 94AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik
94AC6109
Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik 94AC6109
STANDOFF, HEX FEMALE-FEMALE, 40MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:40mm; Product Range:WA-SBRII Series; Overall Length:40mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 40MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:40mm; Product Range:WA-SBRII Series; Overall Length:40mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 970400324 732-12889-ND 94AC6109
Product Name Standoffs & Spacers Board Spacers, Standoffs Standoff, Hex Female-Female, 40Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
 - 6643697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer; Round
Material StainlessSteel
Body Length 0.7874 inch (20 mm)
View Details