Blind-threaded self-clinching standoffs install permanently into metal sheets and provide closed-end mounting with flush outer surfaces. The BSO series is designed for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less and Brinell hardness of 150 or less. Part BSO-832-22ZI corresponds to the BSO-832 variant, which has a .164-32 thread, a minimum hole size of 0.050 in, a body diameter of 0.281 in, and a length of 0.687 in. Minimum distance from hole center to sheet edge is 0.31 in. These standoffs feature a blind internal thread and a closed-end barrel for structural integrity and aesthetic finish.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-832-22ZI | BSO-832-22ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |