Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970350477

Description
"Hex Spacer Threaded M3 Stainless Steel 1.378"" (35.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Stainless Steel 1.378"" (35.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-13146-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-13146-ND
Board Spacers, Standoffs 732-13146-ND
"Hex Spacer Threaded M3 Stainless Steel 1.378"" (35.00mm) Silver"

"Hex Spacer Threaded M3 Stainless Steel 1.378"" (35.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970350477
Standoffs & Spacers 970350477
Standoffs & Spacers WA-SSSIE Spacer Stud M4x35mm SW 7

Standoffs & Spacers WA-SSSIE Spacer Stud M4x35mm SW 7

Buy Now Datasheet
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik - 94AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik
94AC6108
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik 94AC6108
STANDOFF, HEX FEMALE-FEMALE, 35MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:35mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 35MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SSSII Series; Overall Length:35mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-13146-ND 970350477 94AC6108
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details