Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970350474

Description
"Hex Spacer Threaded M4 Brass 1.378"" (35.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Brass 1.378"" (35.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12888-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12888-ND
Board Spacers, Standoffs 732-12888-ND
"Hex Spacer Threaded M4 Brass 1.378"" (35.00mm) Silver"

"Hex Spacer Threaded M4 Brass 1.378"" (35.00mm) Silver"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970350474
Standoffs & Spacers 970350474
Standoffs & Spacers WA-SBRII M4x35mm SW7

Standoffs & Spacers WA-SBRII M4x35mm SW7

Buy Now Datasheet
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik - 94AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik
94AC6106
Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik 94AC6106
STANDOFF, HEX FEMALE-FEMALE, 35MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:35mm; Product Range:WA-SBRII Series; Overall Length:35mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 35MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:35mm; Product Range:WA-SBRII Series; Overall Length:35mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12888-ND 970350474 94AC6106
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 35Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details