Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970280581

Description
"Hex Spacer Threaded M5 Steel 1.102"" (28.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M5 Steel 1.102"" (28.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10625-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10625-ND
Board Spacers, Standoffs 732-10625-ND
"Hex Spacer Threaded M5 Steel 1.102"" (28.00mm)"

"Hex Spacer Threaded M5 Steel 1.102"" (28.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 28Mm, M5; Standoff Material Wurth Elektronik - 57AC8035 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 28Mm, M5; Standoff Material Wurth Elektronik
57AC8035
Standoff, Hex Female-Female, 28Mm, M5; Standoff Material Wurth Elektronik 57AC8035
STANDOFF, HEX FEMALE-FEMALE, 28MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:28mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 28MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:28mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10625-ND 57AC8035
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 28Mm, M5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-832-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details