Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970250324

Description
"Hex Spacer Threaded M3 Brass 0.984"" (25.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3 Brass 0.984"" (25.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12880-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12880-ND
Board Spacers, Standoffs 732-12880-ND
"Hex Spacer Threaded M3 Brass 0.984"" (25.00mm) Silver"

"Hex Spacer Threaded M3 Brass 0.984"" (25.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842757
Standoffs 1842757
Brass Spacer Stud Metric Thread int./int

Brass Spacer Stud Metric Thread int./int

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970250324
Standoffs & Spacers 970250324
Standoffs & Spacers WA-SBRII M3x25mm SW5.5

Standoffs & Spacers WA-SBRII M3x25mm SW5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik - 94AC6082 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik
94AC6082
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik 94AC6082
STANDOFF, HEX FEMALE-FEMALE, 25MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Product Range:WA-SBRII Series; Overall Length:25mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 25MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Product Range:WA-SBRII Series; Overall Length:25mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12880-ND 1842757 970250324 94AC6082
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2809146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.18 inch (30 mm)
View Details