Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970250321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10613-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10613-ND
Board Spacers, Standoffs 732-10613-ND
"Hex Spacer Threaded M3x0.5 Steel 0.984"" (25.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Standoffs - 2053048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053048
Standoffs 2053048
WA-SSTII Steel Spacer F/F M 3 x 25 mm

WA-SSTII Steel Spacer F/F M 3 x 25 mm

Supplier's Site
Standoffs - 2053049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053049
Standoffs 2053049
WA-SSTII Steel Spacer F/F M 3 x 25 mm

WA-SSTII Steel Spacer F/F M 3 x 25 mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
970250321
Standoffs & Spacers 970250321
Standoffs & Spacers WA--SSTII M 3x25mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x25mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik - 57AC8026 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik
57AC8026
Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik 57AC8026
STANDOFF, HEX FEMALE-FEMALE, 25MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 25MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:25mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10613-ND 2053048 970250321 57AC8026
Product Name Board Spacers, Standoffs Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 25Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details