Wurth Elektronik GmbH & Co. KG Standoffs 970220321

Description
WA-SSTII Steel Spacer Stud, metric, inte
Request a Quote Datasheet
Description
WA-SSTII Steel Spacer Stud, metric, inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768279
Standoffs 1768279
WA-SSTII Steel Spacer Stud, metric, inte

WA-SSTII Steel Spacer Stud, metric, inte

Supplier's Site
Standoffs - 1768096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768096
Standoffs 1768096
WA-SSTII Steel Spacer Stud, metric, inte

WA-SSTII Steel Spacer Stud, metric, inte

Supplier's Site
Board Spacers, Standoffs - 732-10604-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10604-ND
Board Spacers, Standoffs 732-10604-ND
"Hex Spacer Threaded M3x0.5 Steel 0.866"" (22.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.866"" (22.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970220321
Standoffs & Spacers 970220321
Standoffs & Spacers WA--SSTII M 3x22mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x22mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 22Mm, M3; Standoff Material Wurth Elektronik - 57AC8018 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 22Mm, M3; Standoff Material Wurth Elektronik
57AC8018
Standoff, Hex Female-Female, 22Mm, M3; Standoff Material Wurth Elektronik 57AC8018
STANDOFF, HEX FEMALE-FEMALE, 22MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:22mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 22MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:22mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768279 732-10604-ND 970220321 57AC8018
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 22Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details