Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970200474

Description
"Hex Spacer Threaded M4 Brass 0.787"" (20.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Brass 0.787"" (20.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12878-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12878-ND
Board Spacers, Standoffs 732-12878-ND
"Hex Spacer Threaded M4 Brass 0.787"" (20.00mm) Silver"

"Hex Spacer Threaded M4 Brass 0.787"" (20.00mm) Silver"

Buy Now Datasheet
Standoffs - 1842140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1842140
Standoffs 1842140
Brass Spacer Stud Metric Thread int./int

Brass Spacer Stud Metric Thread int./int

Supplier's Site
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik - 94AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik
94AC6074
Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik 94AC6074
STANDOFF, HEX FEMALE-FEMALE, 20MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SBRII Series; Overall Length:20mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:20mm; Product Range:WA-SBRII Series; Overall Length:20mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970200474
Standoffs & Spacers 970200474
Standoffs & Spacers WA-SBRII M4x20mm SW7

Standoffs & Spacers WA-SBRII M4x20mm SW7

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12878-ND 1842140 94AC6074 970200474
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 20Mm, M4; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details