Wurth Elektronik GmbH & Co. KG Standoffs 970190321

Description
Wurth Elektronik 970190321 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 970190321 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2053040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053040
Standoffs 2053040
Wurth Elektronik 970190321 Standoff

Wurth Elektronik 970190321 Standoff

Supplier's Site
Standoffs - 2053041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053041
Standoffs 2053041
Wurth Elektronik 970190321 Standoff

Wurth Elektronik 970190321 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10592-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10592-ND
Board Spacers, Standoffs 732-10592-ND
"Hex Spacer Threaded M3x0.5 Steel 0.748"" (19.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.748"" (19.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970190321
Standoffs & Spacers 970190321
Standoffs & Spacers WA--SSTII M 3x19mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x19mm SW 5.5

Buy Now Datasheet
Standoff, Hex Female-Female, 19Mm, M3; Standoff Material Wurth Elektronik - 57AC8008 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 19Mm, M3; Standoff Material Wurth Elektronik
57AC8008
Standoff, Hex Female-Female, 19Mm, M3; Standoff Material Wurth Elektronik 57AC8008
STANDOFF, HEX FEMALE-FEMALE, 19MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:19mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 19MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:19mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053040 732-10592-ND 970190321 57AC8008
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 19Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details