Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970160485

Description
"Hex Spacer Threaded M4 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M4 Polyamide 0.630"" (16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-970160485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-970160485-ND
Board Spacers, Standoffs 732-970160485-ND
"Hex Spacer Threaded M4 Polyamide 0.630"" (16.00mm) Black"

"Hex Spacer Threaded M4 Polyamide 0.630"" (16.00mm) Black"

Buy Now Datasheet
Standoff, Hex Female-Female, 16Mm, M4; Standoff Material Wurth Elektronik - 94AC6049 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 16Mm, M4; Standoff Material Wurth Elektronik
94AC6049
Standoff, Hex Female-Female, 16Mm, M4; Standoff Material Wurth Elektronik 94AC6049
STANDOFF, HEX FEMALE-FEMALE, 16MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:16mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 16MM, M4; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:WA-SPAII Series; Overall Length:16mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970160485
Standoffs & Spacers 970160485
Standoffs & Spacers WA-SPaIE Spacer Stud M4x16mm SW 8

Standoffs & Spacers WA-SPaIE Spacer Stud M4x16mm SW 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-970160485-ND 94AC6049 970160485
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 16Mm, M4; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details