Wurth Elektronik GmbH & Co. KG Standoffs 970150151

Description
WA-SSTII Steel Spacer F/F M 2.5 x 15mm
Request a Quote Datasheet
Description
WA-SSTII Steel Spacer F/F M 2.5 x 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2053014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053014
Standoffs 2053014
WA-SSTII Steel Spacer F/F M 2.5 x 15mm

WA-SSTII Steel Spacer F/F M 2.5 x 15mm

Supplier's Site
Board Spacers, Standoffs - 732-10567-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10567-ND
Board Spacers, Standoffs 732-10567-ND
"Hex Spacer Threaded M2.5x0.45 Steel 0.591"" (15.00mm)"

"Hex Spacer Threaded M2.5x0.45 Steel 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970150151
Standoffs & Spacers 970150151
Standoffs & Spacers WA--SSTII M 2.5x15mm SW 5

Standoffs & Spacers WA--SSTII M 2.5x15mm SW 5

Buy Now Datasheet
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik - 57AC7988 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik
57AC7988
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik 57AC7988
STANDOFF, HEX FEMALE-FEMALE, 15MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:15mm; Overall Length:-; External Width:5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15MM, M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:15mm; Overall Length:-; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053014 732-10567-ND 970150151 57AC7988
Product Name Standoffs Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details