Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970150144

Description
"Hex Spacer Threaded M2.5 Brass 0.591"" (15.00mm) Silver"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M2.5 Brass 0.591"" (15.00mm) Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12860-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12860-ND
Board Spacers, Standoffs 732-12860-ND
"Hex Spacer Threaded M2.5 Brass 0.591"" (15.00mm) Silver"

"Hex Spacer Threaded M2.5 Brass 0.591"" (15.00mm) Silver"

Buy Now Datasheet
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik - 94AC6033 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik
94AC6033
Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik 94AC6033
STANDOFF, HEX FEMALE-FEMALE, 15MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:15mm; Product Range:WA-SBRII Series; Overall Length:15mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:15mm; Product Range:WA-SBRII Series; Overall Length:15mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970150144
Standoffs & Spacers 970150144
Standoffs & Spacers WA-SBRII M2.5x15mm SW4

Standoffs & Spacers WA-SBRII M2.5x15mm SW4

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12860-ND 94AC6033 970150144
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 15Mm, M2.5; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-M3-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details