Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970140321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10564-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10564-ND
Board Spacers, Standoffs 732-10564-ND
"Hex Spacer Threaded M3x0.5 Steel 0.551"" (14.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.551"" (14.00mm)"

Buy Now Datasheet
Standoffs - 2053035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053035
Standoffs 2053035
Wurth Elektronik 970140321 Standoff

Wurth Elektronik 970140321 Standoff

Supplier's Site
Standoffs - 2053034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053034
Standoffs 2053034
Wurth Elektronik 970140321 Standoff

Wurth Elektronik 970140321 Standoff

Supplier's Site
Standoff, Hex Female-Female, 14Mm, M3; Standoff Material Wurth Elektronik - 57AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 14Mm, M3; Standoff Material Wurth Elektronik
57AC7986
Standoff, Hex Female-Female, 14Mm, M3; Standoff Material Wurth Elektronik 57AC7986
STANDOFF, HEX FEMALE-FEMALE, 14MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 14MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970140321
Standoffs & Spacers 970140321
Standoffs & Spacers WA--SSTII M 3x14mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x14mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10564-ND 2053035 57AC7986 970140321
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 14Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-6440-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details