Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 970130321

Description
"Hex Spacer Threaded M3x0.5 Steel 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Hex Spacer Threaded M3x0.5 Steel 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10559-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10559-ND
Board Spacers, Standoffs 732-10559-ND
"Hex Spacer Threaded M3x0.5 Steel 0.512"" (13.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.512"" (13.00mm)"

Buy Now Datasheet
Standoffs - 2053032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053032
Standoffs 2053032
Wurth Elektronik 970130321 Standoff

Wurth Elektronik 970130321 Standoff

Supplier's Site
Standoffs - 2053033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053033
Standoffs 2053033
Wurth Elektronik 970130321 Standoff

Wurth Elektronik 970130321 Standoff

Supplier's Site
Standoff, Hex Female-Female, 13Mm, M3; Standoff Material Wurth Elektronik - 57AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 13Mm, M3; Standoff Material Wurth Elektronik
57AC7981
Standoff, Hex Female-Female, 13Mm, M3; Standoff Material Wurth Elektronik 57AC7981
STANDOFF, HEX FEMALE-FEMALE, 13MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:13mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 13MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:13mm; Product Range:WA-SSTII Series; Overall Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10559-ND 2053032 57AC7981
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Female-Female, 13Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details