Wurth Elektronik GmbH & Co. KG Standoffs 970120321

Description
WA-SSTII Steel Spacer F/F M 3 x 12 mm
Request a Quote Datasheet
Description
WA-SSTII Steel Spacer F/F M 3 x 12 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2053030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053030
Standoffs 2053030
WA-SSTII Steel Spacer F/F M 3 x 12 mm

WA-SSTII Steel Spacer F/F M 3 x 12 mm

Supplier's Site
Standoffs - 2053031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053031
Standoffs 2053031
WA-SSTII Steel Spacer F/F M 3 x 12 mm

WA-SSTII Steel Spacer F/F M 3 x 12 mm

Supplier's Site
Board Spacers, Standoffs - 732-10553-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10553-ND
Board Spacers, Standoffs 732-10553-ND
"Hex Spacer Threaded M3x0.5 Steel 0.472"" (12.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Wurth Elektronik - 57AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Wurth Elektronik
57AC7976
Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Wurth Elektronik 57AC7976
STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 12MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053030 732-10553-ND 57AC7976
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 12Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details