Wurth Elektronik GmbH & Co. KG Standoffs 970110321

Description
Wurth Elektronik 970110321
Request a Quote Datasheet
Description
Wurth Elektronik 970110321
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1768393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768393
Standoffs 1768393
Wurth Elektronik 970110321

Wurth Elektronik 970110321

Supplier's Site
Board Spacers, Standoffs - 732-10550-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10550-ND
Board Spacers, Standoffs 732-10550-ND
"Hex Spacer Threaded M3x0.5 Steel 0.433"" (11.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.433"" (11.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Wurth Elektronik - 57AC7973 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Wurth Elektronik
57AC7973
Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Wurth Elektronik 57AC7973
STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:11mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:11mm; Overall Length:-; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
970110321
Standoffs & Spacers 970110321
Standoffs & Spacers WA--SSTII M 3x11mm SW 5.5

Standoffs & Spacers WA--SSTII M 3x11mm SW 5.5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768393 732-10550-ND 57AC7973 970110321
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 11Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers