Wurth Elektronik GmbH & Co. KG Standoffs 970090321

Description
Wurth Elektronik 970090321 Standoff
Request a Quote Datasheet
Description
Wurth Elektronik 970090321 Standoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 2053029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053029
Standoffs 2053029
Wurth Elektronik 970090321 Standoff

Wurth Elektronik 970090321 Standoff

Supplier's Site
Standoffs - 2053028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
2053028
Standoffs 2053028
Wurth Elektronik 970090321 Standoff

Wurth Elektronik 970090321 Standoff

Supplier's Site
Board Spacers, Standoffs - 732-10538-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10538-ND
Board Spacers, Standoffs 732-10538-ND
"Hex Spacer Threaded M3x0.5 Steel 0.354"" (9.00mm)"

"Hex Spacer Threaded M3x0.5 Steel 0.354"" (9.00mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 9Mm, M3; Standoff Material Wurth Elektronik - 57AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9Mm, M3; Standoff Material Wurth Elektronik
57AC7962
Standoff, Hex Female-Female, 9Mm, M3; Standoff Material Wurth Elektronik 57AC7962
STANDOFF, HEX FEMALE-FEMALE, 9MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:9mm; Overall Length:-; External Width:5.5mm; Product Range:WA-SSTII SeriesRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:9mm; Overall Length:-; External Width:5.5mm; Product Range:WA-SSTII SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2053029 732-10538-ND 57AC7962
Product Name Standoffs Board Spacers, Standoffs Standoff, Hex Female-Female, 9Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details