Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 960200021

Description
"Round Spacer Unthreaded Polyamide 0.787"" (20.00mm) Black"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Polyamide 0.787"" (20.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-12727-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-12727-ND
Board Spacers, Standoffs 732-12727-ND
"Round Spacer Unthreaded Polyamide 0.787"" (20.00mm) Black"

"Round Spacer Unthreaded Polyamide 0.787"" (20.00mm) Black"

Buy Now Datasheet
Spacer, Round, Polyamide, 20Mm; Spacer Type Wurth Elektronik - 94AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Polyamide, 20Mm; Spacer Type Wurth Elektronik
94AC5897
Spacer, Round, Polyamide, 20Mm; Spacer Type Wurth Elektronik 94AC5897
SPACER, ROUND, POLYAMIDE, 20MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:20mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SPACER, ROUND, POLYAMIDE, 20MM; Spacer Type:Round; Spacer Material:Nylon (Polyamide); Outer Diameter:5mm; Inner Diameter:2.7mm; Overall Length:20mm; Product Range:WA-SPARO Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
960200021
Standoffs & Spacers 960200021
Standoffs & Spacers WA-SPaRO Rnd Spacer L20mm ID2.7mm ED5mm

Standoffs & Spacers WA-SPaRO Rnd Spacer L20mm ID2.7mm ED5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12727-ND 94AC5897 960200021
Product Name Board Spacers, Standoffs Spacer, Round, Polyamide, 20Mm; Spacer Type Wurth Elektronik Standoffs & Spacers
Type & Shape Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details