0.15µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
CAP, 0.15UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.15UF 5% 250VDC RAD
CAP FILM 0.15UF 5% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11807-ND | 66AH2827 | 890273322005CS | 890273322005CS |
| Product Name | Film Capacitors | Cap, 0.15Uf, 250V, Film, Radial Rohs Compliant Wurth Elektronik | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |