Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885392005014

Description
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-13239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13239-6-ND
Ceramic Capacitors 732-13239-6-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13239-1-ND
Ceramic Capacitors 732-13239-1-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-13239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-13239-2-ND
Ceramic Capacitors 732-13239-2-ND
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1855533P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855533P
MLCCs - Multilayer Ceramic Capacitors 1855533P
Wurth Elektronik 885392005014

Wurth Elektronik 885392005014

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1855239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855239
MLCCs - Multilayer Ceramic Capacitors 1855239
Wurth Elektronik 885392005014

Wurth Elektronik 885392005014

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1855533 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1855533
MLCCs - Multilayer Ceramic Capacitors 1855533
Wurth Elektronik 885392005014

Wurth Elektronik 885392005014

Supplier's Site
Cap, 9Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik - 85AC2781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
85AC2781
Cap, 9Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik 85AC2781
CAP, 9PF, 50V, RF MLCC, 0402; Capacitance:9pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 9PF, 50V, RF MLCC, 0402; Capacitance:9pF; Voltage Rating:50V; Product Range:WCAP-CSRF Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-13239-6-ND 732-13239-1-ND 1855533P 1855533 85AC2781
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 9Pf, 50V, Rf Mlcc, 0402; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave Automotive Automotive RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition; Ceramic NPO
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers