Wurth Elektronik GmbH & Co. KG Cap, 100Pf, 5%; Capacitance Wurth Elektronik 885362010017

Description
CAP, 100PF, 5%; Capacitance:100pF; Product Range:WCAP-CSSA Series; Capacitance Tolerance:± 5%; Suppression Class:X2 / Y3; Voltage Rating X:-; Voltage Rating Y:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Description
CAP, 100PF, 5%; Capacitance:100pF; Product Range:WCAP-CSSA Series; Capacitance Tolerance:± 5%; Suppression Class:X2 / Y3; Voltage Rating X:-; Voltage Rating Y:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 5%; Capacitance Wurth Elektronik - 37AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 5%; Capacitance Wurth Elektronik
37AC1357
Cap, 100Pf, 5%; Capacitance Wurth Elektronik 37AC1357
CAP, 100PF, 5%; Capacitance:100pF; Product Range:WCAP-CSSA Series; Capacitance Tolerance:± 5%; Suppression Class:X2 / Y3; Voltage Rating X:-; Voltage Rating Y:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100PF, 5%; Capacitance:100pF; Product Range:WCAP-CSSA Series; Capacitance Tolerance:± 5%; Suppression Class:X2 / Y3; Voltage Rating X:-; Voltage Rating Y:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 37AC1357
Product Name Cap, 100Pf, 5%; Capacitance Wurth Elektronik
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers