Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012208084

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-8124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8124-2-ND
Ceramic Capacitors 732-8124-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-8124-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8124-6-ND
Ceramic Capacitors 732-8124-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-8124-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8124-1-ND
Ceramic Capacitors 732-8124-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.033Uf, 50V, 1206; Capacitance Wurth Elektronik - 04AJ6229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.033Uf, 50V, 1206; Capacitance Wurth Elektronik
04AJ6229
Cap, Mlcc, X7R, 0.033Uf, 50V, 1206; Capacitance Wurth Elektronik 04AJ6229
CAP, MLCC, X7R, 0.033UF, 50V, 1206; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating TemperatureRoHS Compliant: Yes

CAP, MLCC, X7R, 0.033UF, 50V, 1206; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-8124-2-ND 732-8124-6-ND 04AJ6229
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.033Uf, 50V, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details