Wurth Elektronik GmbH & Co. KG MLCCs - Multilayer Ceramic Capacitors 885012208062

Description
Wurth Elektronik 885012208062
Request a Quote Datasheet
Description
Wurth Elektronik 885012208062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2634192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634192
MLCCs - Multilayer Ceramic Capacitors 2634192
Wurth Elektronik 885012208062

Wurth Elektronik 885012208062

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634191 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634191
MLCCs - Multilayer Ceramic Capacitors 2634191
Wurth Elektronik 885012208062

Wurth Elektronik 885012208062

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2634192P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2634192P
MLCCs - Multilayer Ceramic Capacitors 2634192P
Wurth Elektronik 885012208062

Wurth Elektronik 885012208062

Supplier's Site
Ceramic Capacitors - 732-7698-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7698-1-ND
Ceramic Capacitors 732-7698-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7698-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7698-2-ND
Ceramic Capacitors 732-7698-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7698-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7698-6-ND
Ceramic Capacitors 732-7698-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik - 45AC8685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik
45AC8685
Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik 45AC8685
CAP, 0.47µF, 25V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X7R, 1206; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2634192 732-7698-1-ND 732-7698-6-ND 45AC8685
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 25V, 10%, X7R, 1206; Capacitance Wurth Elektronik
Technology Multilayer
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers