Wurth Elektronik GmbH & Co. KG Ceramic Capacitors 885012208021

Description
470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 732-8088-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8088-1-ND
Ceramic Capacitors 732-8088-1-ND
470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-8088-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8088-6-ND
Ceramic Capacitors 732-8088-6-ND
470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-8088-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-8088-2-ND
Ceramic Capacitors 732-8088-2-ND
470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 16V, 10%, X7R, 1206; Capacitance Wurth Elektronik - 45AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, 10%, X7R, 1206; Capacitance Wurth Elektronik
45AC8651
Cap, 470Pf, 16V, 10%, X7R, 1206; Capacitance Wurth Elektronik 45AC8651
CAP, 470PF, 16V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 16V, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-8088-1-ND 732-8088-6-ND 45AC8651
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 16V, 10%, X7R, 1206; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details