Wurth Elektronik GmbH & Co. KG MLCCs - Multilayer Ceramic Capacitors 885012206064

Description
Wurth Elektronik 885012206064
Request a Quote Datasheet
Description
Wurth Elektronik 885012206064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8392877 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8392877
MLCCs - Multilayer Ceramic Capacitors 8392877
Wurth Elektronik 885012206064

Wurth Elektronik 885012206064

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1637268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1637268
MLCCs - Multilayer Ceramic Capacitors 1637268
Wurth Elektronik 885012206064

Wurth Elektronik 885012206064

Supplier's Site
Ceramic Capacitors - 732-7982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7982-1-ND
Ceramic Capacitors 732-7982-1-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7982-6-ND
Ceramic Capacitors 732-7982-6-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 732-7982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
732-7982-2-ND
Ceramic Capacitors 732-7982-2-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 6800Pf, 25V, 10%, X7R, 0603; Capacitance Wurth Elektronik - 45AC8554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, 10%, X7R, 0603; Capacitance Wurth Elektronik
45AC8554
Cap, 6800Pf, 25V, 10%, X7R, 0603; Capacitance Wurth Elektronik 45AC8554
CAP, 6800PF, 25V, 10%, X7R, 0603; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 25V, 10%, X7R, 0603; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8392877 732-7982-1-ND 732-7982-6-ND 45AC8554
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 6800Pf, 25V, 10%, X7R, 0603; Capacitance Wurth Elektronik
Technology Multilayer
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details