Wurth Elektronik 885012106017
1µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, 1µF, 16V, 20%, X5R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:WCAP-CSGP Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 563086 | 732-7914-1-ND | 732-7914-6-ND | 15AC9330 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Μf, 16V, 20%, X5R, 0603; Capacitance Wurth Elektronik |
| Technology | Multilayer | |||
| Applications | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition |